Monarch Instrument Proximity Sensor P5-11

Description
1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target such as a bolt head or shaft locking key.
Description
1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target such as a bolt head or shaft locking key.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - P5-11 - Monarch Instrument
Amherst, NH, USA
Proximity Sensor
P5-11
Proximity Sensor P5-11
1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target such as a bolt head or shaft locking key.

1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target such as a bolt head or shaft locking key.

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Proximity Sensors
Product Number P5-11
Product Name Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005407-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details