1-1,000,000 RPM. Both the IRS-P and IRS-W Infrared Sensors are proven to be reliable high speed sensors. With a working range of 12 mm from very high speed equipment or an application providing contrasting light and dark surfaces.
| Monarch Instrument | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | IRS-P / IRS-W |
| Product Name | Infrared Sensor with 8 ft. Cable |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.5000 inch (12.7 mm) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Beam Type | Infrared |
| Power Requirements | DC Powered |