Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other industrial applications. Space-saving design, auto calibration, various outputs, averaging, alarm with CE certification.
| Cubic Sensor and Instrument Co.,Ltd. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | Gasboard-3000Plus |
| Product Name | Gas Analyzer/Flue Gas/Online/Micro-flow NDIR |
| Measurement Type | %Volume |
| Application | Continuous Emissions Monitoring |
| Gas Types | Combustible; CO2; CO; (0-200PPM); NO; (0-200ppm); O2; (0-25%); SO2; (0-200ppm) |
| Electrical Outputs | Current; Switch or Relay |
| Display | Digital |