Portable natural gas analyzer Gasboard-3110P is a portable type analyzer and the best alternative of GC and MS that can be used for online measurement for natural gas composition and heating value second by second. It is widely used in various applications such as natural gas, coal bed methane, SNG, mud logging and so on. Syngas analysis technology from Cubic-Ruiyi instrument is protected by Patent Cooperation Treaty (PCT). International Patent (PCT/CN2012/080795)C
Cubic Sensor and Instrument Co.,Ltd. | |
---|---|
Product Category | Gas Instruments |
Product Number | Gasboard-3110P |
Product Name | Gas Analyzer/Natural gas/Portable/Infrared |
Measurement Type | %Volume |
Application | Process Gas |
Gas Types | Combustible; CO2; (0-5%); CO; Hydrocarbons; (0-100%); Methane (CH4) / Natural Gas; O2; (0-20%) |
Electrical Outputs | Switch or Relay |
Display | Digital |