Traffic Safety Warehouse Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| Class 2 Mesh Lime Polyester 2" Reflective Silver Stripes Expandable Radio Pocket Pencil Pocket Zipper Pocket Large Inner Pocket Zipper Closure | |
| Class 2 Mesh Orange Polyester 2" Reflective Silver Stripes Expandable Radio Pocket Pencil Pocket Zipper Pocket Large Inner Pocket Zipper Closure | |
| Conforms to MUTCD standards Constructed of high quality 100% soft Fuorescent polyester mesh Contrasting black cotton binding all around Imprintable quality 1 x 3 hook... | |
| Economy choice Gunn cut, straight thumb, bound hem Sold by the dozen pair Grain Leather Driver ( 1 Dozen ) - Available at Traffic Safety Warehouse. | |
| Hi-Vis green nylon shell PVC palm coating withstands exposure to liquids, diminishing hand irritants Knit wrist construction prevents dirt and debris from directly contacting the hand | |
| Hi-Vis orange fingertips and safety slogan imprinted on the back of the hand. Gunn cut, straight thumb Bound hem, double shirred elastic wrist Grain Leather Driver... | |
| Nylon knit shell glove construction creates a high level of flexibility and dexterity PVC palm coating withstands exposure from liquids, diminishing hand irritants Additional brushed fleece lining... | |
| Poly/cotton 8 oz. blend offers increased pliability and elasticity Knit wrist helps keep debris out Dark color helps conceal dirt, extending the wear life of the glove Clute cut Sold... | |
| 100% Blaze Orange or Lime Polyester Lightweight,soft, comfortable and cool Sturdy Knit Construction 3/4" x 8" Elastic Sides Hook & Loop Closure Black Poly Cotton Binding Oversized, "One Size Fits... | |
| Exceptional Anti-Fatigue matting. HogHeaven mats are constructed of solid Nitrile rubber surface with a closed-cell Nitrile/PVC cushion backing. This surface offers better chemical resistance along with textured surface for superior... | |
| Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility Loaded... | |
| The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. ANSI/ISEA 107 Class 3 Compliant... | |
| Two piece 100% waterproof rainsuit with extra features. For light duty. 25mm Double Layered PVC are laminated together to provide better tear strength than single layer rainsuits Made... | |
| 100% Blaze Orange or Lime Green Polyester Lightweight,soft, comfortable and cool Sturdy Knit Construction 3/4" x 8" Elastic Sides Hook & Loop Closure Black Poly Cotton Binding Oversized, "One Size... |