The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility 2" Silver Reflective Trim Reflects Light for 360° Nighttime Conspicuity Fluorescent Background Colors for Excellent Daytime Visibility Conforms to ASTM F1891 for Arc Thermal Performance -Storm Fly Front Overall w/2" Silver Reflective Tape. Hook & Loop Take Up straps at cuffs. Self Material Suspenders w/Quick Release Buckles. Ideal Applications: Line Workers, Trouble Shooting, Substation, Switching, Pipeline Services, Construction. FEATURES & BENEFITS Full cut shoulder with 90° sleeve to body angle for maximum freedom of movement Therm-O-Rad sealed seams for 100% waterproof protection Zipper/storm fly front seals out wind, rain, and contaminants. Full flame resistant corduroy collar with hood in collar construction. Non-conductive hardware Oversized 3 piece hood with adjustable velcro take-up strap Full-vented cape back for improved air circulation D-ring access for fall protection harness Self material suspenders, and crossover Heavy duty quick release suspender buckles Easy access cargo pockets with closure Velcro take-up straps for adjustable fit Mildew resistant Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.
Class E Flourescent Overall - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
| Traffic Safety Warehouse | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | O42122 |
| Product Name | Class E Flourescent Overall |