Traffic Safety Warehouse Class 3 Fluorescent Jacket w/2" Silver Reflective Tape J42122

Description
The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects Light for 360° Nighttime Conspicuity • Fluorescent Background Colors for Excellent Daytime Visibility • Conforms to ASTM F1891 for Arc Thermal Performance Attached Hood in Collar-Hidden Hardware -Storm Fly Front w/Zipper_2Patch Pockets w/Flap and Hook & Loop Closure. Full vented Cape Back w/Fall Protection Access-Hoof & Loop Take - Up. Ideal Applications: Line Workers, Trouble Shooting, Substation, Switching, Pipeline Services, Construction. FEATURES & BENEFITS • Full cut shoulder with 90° sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants. • Full flame resistant corduroy collar with hood in collar construction. • Non-conductive hardware • Oversized 3 piece hood with adjustable velcro take-up strap • Full-vented cape back for improved air circulation • D-ring access for fall protection harness • Self material suspenders, and crossover • Heavy duty quick release suspender buckles • Easy access cargo pockets with closure • Velcro take-up straps for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Class 3 Fluorescent Jacket w/2" Silver Reflective Tape - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects Light for 360° Nighttime Conspicuity • Fluorescent Background Colors for Excellent Daytime Visibility • Conforms to ASTM F1891 for Arc Thermal Performance Attached Hood in Collar-Hidden Hardware -Storm Fly Front w/Zipper_2Patch Pockets w/Flap and Hook & Loop Closure. Full vented Cape Back w/Fall Protection Access-Hoof & Loop Take - Up. Ideal Applications: Line Workers, Trouble Shooting, Substation, Switching, Pipeline Services, Construction. FEATURES & BENEFITS • Full cut shoulder with 90° sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants. • Full flame resistant corduroy collar with hood in collar construction. • Non-conductive hardware • Oversized 3 piece hood with adjustable velcro take-up strap • Full-vented cape back for improved air circulation • D-ring access for fall protection harness • Self material suspenders, and crossover • Heavy duty quick release suspender buckles • Easy access cargo pockets with closure • Velcro take-up straps for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Class 3 Fluorescent Jacket w/2" Silver Reflective Tape - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Class 3 Fluorescent Jacket w/2
Deerfield, IL, USA
Class 3 Fluorescent Jacket w/2" Silver Reflective Tape
J42122
Class 3 Fluorescent Jacket w/2" Silver Reflective Tape J42122
The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects Light for 360° Nighttime Conspicuity • Fluorescent Background Colors for Excellent Daytime Visibility • Conforms to ASTM F1891 for Arc Thermal Performance Attached Hood in Collar-Hidden Hardware -Storm Fly Front w/Zipper_2Patch Pockets w/Flap and Hook & Loop Closure. Full vented Cape Back w/Fall Protection Access-Hoof & Loop Take - Up. Ideal Applications: Line Workers, Trouble Shooting, Substation, Switching, Pipeline Services, Construction. FEATURES & BENEFITS • Full cut shoulder with 90° sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants. • Full flame resistant corduroy collar with hood in collar construction. • Non-conductive hardware • Oversized 3 piece hood with adjustable velcro take-up strap • Full-vented cape back for improved air circulation • D-ring access for fall protection harness • Self material suspenders, and crossover • Heavy duty quick release suspender buckles • Easy access cargo pockets with closure • Velcro take-up straps for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Class 3 Fluorescent Jacket w/2" Silver Reflective Tape - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim Reflects Light for 360° Nighttime Conspicuity • Fluorescent Background Colors for Excellent Daytime Visibility • Conforms to ASTM F1891 for Arc Thermal Performance Attached Hood in Collar-Hidden Hardware -Storm Fly Front w/Zipper_2Patch Pockets w/Flap and Hook & Loop Closure. Full vented Cape Back w/Fall Protection Access-Hoof & Loop Take - Up. Ideal Applications: Line Workers, Trouble Shooting, Substation, Switching, Pipeline Services, Construction. FEATURES & BENEFITS • Full cut shoulder with 90° sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants. • Full flame resistant corduroy collar with hood in collar construction. • Non-conductive hardware • Oversized 3 piece hood with adjustable velcro take-up strap • Full-vented cape back for improved air circulation • D-ring access for fall protection harness • Self material suspenders, and crossover • Heavy duty quick release suspender buckles • Easy access cargo pockets with closure • Velcro take-up straps for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.

 

Class 3 Fluorescent Jacket w/2" Silver Reflective Tape - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Clothing
Product Number J42122
Product Name Class 3 Fluorescent Jacket w/2" Silver Reflective Tape
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Trousers - 2247535 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 8% Elastane, 92% Nylon
View Details