Traffic Safety Warehouse Comfort-Brite® - The Ultimate General Purpose Rain Suit J53122

Description
Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • Loaded with Special Features for Multipurpose Applications • Fluorescent Yellow-Green or Orange-Red Background Material for Excellent Daytime Visibility • 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity • Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and General Industry. FEATURES & BENEFITS • Full cut shoulder with 90° degree sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants • Non-conductive hardware • Roll-a-way hood in collar design for added convenience • Full vented cape back for improved air circulation • D-ring access for fall protection harness • Suspenders with quick release buckles and crossover • Easy access cargo pockets with closure • Velcro take-up straps on sleeve and ankle cuffs for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Comfort-Brite® - The Ultimate General Purpose Rain Suit - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • Loaded with Special Features for Multipurpose Applications • Fluorescent Yellow-Green or Orange-Red Background Material for Excellent Daytime Visibility • 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity • Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and General Industry. FEATURES & BENEFITS • Full cut shoulder with 90° degree sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants • Non-conductive hardware • Roll-a-way hood in collar design for added convenience • Full vented cape back for improved air circulation • D-ring access for fall protection harness • Suspenders with quick release buckles and crossover • Easy access cargo pockets with closure • Velcro take-up straps on sleeve and ankle cuffs for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Comfort-Brite® - The Ultimate General Purpose Rain Suit - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Comfort-Brite® - The Ultimate General Purpose Rain Suit - J53122 - Traffic Safety Warehouse
Deerfield, IL, USA
Comfort-Brite® - The Ultimate General Purpose Rain Suit
J53122
Comfort-Brite® - The Ultimate General Purpose Rain Suit J53122
Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • Loaded with Special Features for Multipurpose Applications • Fluorescent Yellow-Green or Orange-Red Background Material for Excellent Daytime Visibility • 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity • Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and General Industry. FEATURES & BENEFITS • Full cut shoulder with 90° degree sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants • Non-conductive hardware • Roll-a-way hood in collar design for added convenience • Full vented cape back for improved air circulation • D-ring access for fall protection harness • Suspenders with quick release buckles and crossover • Easy access cargo pockets with closure • Velcro take-up straps on sleeve and ankle cuffs for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.   Comfort-Brite® - The Ultimate General Purpose Rain Suit - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • Loaded with Special Features for Multipurpose Applications • Fluorescent Yellow-Green or Orange-Red Background Material for Excellent Daytime Visibility • 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity • Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and General Industry. FEATURES & BENEFITS • Full cut shoulder with 90° degree sleeve to body angle for maximum freedom of movement • Therm-O-Rad sealed seams for 100% waterproof protection • Zipper/storm fly front seals out wind, rain, and contaminants • Non-conductive hardware • Roll-a-way hood in collar design for added convenience • Full vented cape back for improved air circulation • D-ring access for fall protection harness • Suspenders with quick release buckles and crossover • Easy access cargo pockets with closure • Velcro take-up straps on sleeve and ankle cuffs for adjustable fit • Mildew resistant • Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.

 

Comfort-Brite® - The Ultimate General Purpose Rain Suit - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Clothing
Product Number J53122
Product Name Comfort-Brite® - The Ultimate General Purpose Rain Suit
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Polyester; 100% Polyester
Features High Visibility
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Half-Finger Impact Gloves - Medium - GLV1027M - Custom Made Boxes, Inc.
Specs
Clothing Type Gloves
View Details