Two piece 100% waterproof rainsuit with extra features. For light duty. 25mm Double Layered PVC are laminated together to provide better tear strength than single layer rainsuits Made overseas to our specifications. Ideal Applications: General purpose, light duty. All seams are electronically welded for 100% waterproof protection Zipper front jacket closure with outside storm flap to seal out wind and rain Jacket has two easy access cargo pockets with flaps Attached hood with draw cord Vented cape back and underarm vents circulate air for added comfort Elastic waist pants with snap fly front Take up snaps on sleeve and leg cuffs for adjustable fit All snaps are plastic Attractive consumer packaging for retail merchandising flexibility
Tuff-Enuff Plus® 2 Piece Suit-Jacket & Waist Pants - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
| Traffic Safety Warehouse | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | S62211 |
| Product Name | Tuff-Enuff Plus® 2 Piece Suit-Jacket & Waist Pants |