Traffic Safety Warehouse Datasheets for Cable Ramps and Hose Ramps
Cable ramps and hose ramps cover wires, cables, hose or pipe in high traffic areas to protect them from damage.
Cable Ramps and Hose Ramps: Learn more
| Product Name | Notes |
|---|---|
| Cross-Guard ADA Compliant Ramps and Rails feature a gentle slope and slip resistant ramps to provide a safe crossing point for wheelchairs, carts and vehicles with small wheels. While these... | |
| Female Cap Measurments... 8.75 in. (223.2mm) L x 19.75 in. (501.7 mm) W x 1.87 in. (47.6 mm) H Male Cap Measurments... 5.25 in. (133.92 mm) L x 19.75 in. | |
| The fast and easy way to guard and protect valuable electrical cables and hose lines from damage and abuse while providing a method of safe crossing for constant vehicle and... |