Assured Automation Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring...
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar...
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features...
Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar...
The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter...
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the...
The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical...
The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed...
The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The...
The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet...
The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with...
This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle.
This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it...
This paddle wheel flow meter can monitor flows in pipes ranging in size from 1/2" to 8". Wide range in flow rates, negligible headloss and good accuracy at a reasonable...