Assured Automation Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring... | |
| Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar... | |
| Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features... | |
| Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar... | |
| The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical... | |
| The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed... | |
| The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The... | |
| The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet... | |
| This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. | |
| This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it... |