Assured Automation Datasheets for Positive Displacement Flow Meters

Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more

Product Name Notes
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the...
The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with...