Assured Automation Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| The ABC is a simple controller that works with a meter and a valve or pump. You simply set the volume that you want in Gallons and hit start. The... | |
| The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves,... | |
| The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to... | |
| The Assured Automation V4 Series electric actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves 1/4" to 1"... | |
| The CE series electric actuators are low cost, compact, 90° rotary actuators. They are available in 12VDC, 24VDC, or 24VAC. They include a visual position indicator and feature a manual... | |
| The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof... | |
| The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic... |