Assured Automation Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A... | |
| Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric... | |
| Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a... | |
| Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI... |