EPE Process Filters & Accumulators Pvt., Ltd. Datasheets for Metalworking Fluid Filters
Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more
| Product Name | Notes |
|---|---|
| Application Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design Filter... | |
| Application Designed for operating at pressures up to 16 bar and for mounting directly on to the oil tank, thus filtering the oil immediately before reuse. The duplex return line... | |
| Application Filtering hydraulic fluids, lubricating oils and liquids. Suitable for assembly into pipelines. Used where continuous operation is required and where interrupting operation for the purpose of filter maintenance must... | |
| Application Filtering hydraulic fluids, lubricating oils and liquids. Suitable for assembly into pipelines. Design The filter housings are of a welded steel construction with opposite inlet and outlet connections. The... | |
| Application Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out... | |
| Application Filtration and dehumidifying of intake air for industrial systems. Design TLF.... Filter housing for breathing and ventilation with changeable filter element inside. Filter elements H...XL up to 1mm filtration... | |
| Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated... | |
| Application Filtration of pressurized liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of subsequent components and systems. Design Two filter housings in welded... | |
| Description: The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter... | |
| Description The 250/450-FE/FEN series Filters are used for direct manifold mounting avoiding piping and provide wear protection of downstream components & systems. The filter inlet & outlet are on the... | |
| Description The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter... | |
| Description The 40/160-LD/LDN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Duplex in design for inline mounting the filter... | |
| Application Filtration of pressurized liquids and lubricants. Separate installation in the offline or cooling circuit for fine filtration and relief for main filter. Filtration of fresh oil and flushing of... | |
| Design : Duplex Fabricated with 3-Way Ball C/O Valve Type : 10_25 DK Pressure : 10 / 25 Bar Flow handling capacity : up to 2700lpm Connection : Up to... | |
| Design : Duplex Fabricated with Butterfly C/O Valve Type : 10_16 FLD Pressure : 10 / 16 Bar Flow handling capacity : up to 13500lpm Connection : Up to DN300... | |
| Design : Duplex Tank top mounting Fabricated Type : 10_16 DR Pressure : 10 / 16 Bar Flow handling capacity : up to 2700lpm Connection : Up to DN100 | |
| Design : Inline mounting Easy service design Type : 40 FLE/FLEN Pressure : 40 Bar Flow handling capacity : upto 2700lpm Connection : Upto 4" Uses: Filtration of pressurised liquids... | |
| Design : Spin - On Simplex Type : 7 SL / 50 SL Pressure : 7 / 50 Bar Connection : Up to 1 - 1/2" | |
| Design : Tank top Mounted Duplex Type : 10 FRD/FRDN Pressure : 10 Bar Flow handling capacity : up to 2700lpm Connection : Up to 3" |