EPE Process Filters & Accumulators Pvt., Ltd. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Application Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design Filter... | |
| Application Designed for operating at pressures up to 16 bar and for mounting directly on to the oil tank, thus filtering the oil immediately before reuse. The duplex return line... | |
| Application Filtering hydraulic fluids, lubricating oils and liquids. Suitable for assembly into pipelines. Design The filter housings are of a welded steel construction with opposite inlet and outlet connections. The... | |
| Application Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out... | |
| Application Filtration and dehumidifying of intake air for industrial systems. Design TLF.... Filter housing for breathing and ventilation with changeable filter element inside. Filter elements H...XL up to 1mm filtration... | |
| Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated... | |
| Description: The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter... | |
| Description The 250/450-FE/FEN series Filters are used for direct manifold mounting avoiding piping and provide wear protection of downstream components & systems. The filter inlet & outlet are on the... | |
| Description The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter... | |
| Description The 40/160-LD/LDN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Duplex in design for inline mounting the filter... | |
| Design : Inline mounting Easy service design Type : 40 FLE/FLEN Pressure : 40 Bar Flow handling capacity : upto 2700lpm Connection : Upto 4" Uses: Filtration of pressurised liquids... | |
| Design : Spin - On Simplex Type : 7 SL / 50 SL Pressure : 7 / 50 Bar Connection : Up to 1 - 1/2" |