10_16DR -- DUPLEX TANK-TOP RETURN LINE FILTER
EPE Process Filters & Accumulators Pvt., Ltd.
Duplex Tank-Top Return Line Filter
10_16DR
Description
Design : Duplex Tank top mounting Fabricated
Type : 10_16 DR
Pressure : 10 / 16 Bar
Flow handling capacity : up to 2700lpm
Connection : Up to DN100
-
EPE Process Filters & Accumulators Pvt., Ltd.
Description
Design : Duplex Tank top mounting Fabricated
Type : 10_16 DR
Pressure : 10 / 16 Bar
Flow handling capacity : up to 2700lpm
Connection : Up to DN100
Suppliers
Duplex Tank-Top Return Line Filter
10_16DR
Design : Duplex Tank top mounting Fabricated
Type : 10_16 DR
Pressure : 10 / 16 Bar
Flow handling capacity : up to 2700lpm
Connection : Up to DN100
- Design : Duplex Tank top mounting Fabricated
- Type : 10_16 DR
- Pressure : 10 / 16 Bar
- Flow handling capacity : up to 2700lpm
- Connection : Up to DN100
Supplier's Site
Technical Specifications
|
Product Category
|
Metalworking Fluid Filters |
|
Product Number
|
10_16DR |
|
Product Name
|
Duplex Tank-Top Return Line Filter |
|
Filtration Product
|
HydraulicFluid
|
Unlock Full Specs
to access all available technical data
Similar Products
Filtration Product
HydraulicFluid
Maximum Pressure
7540 psi (5306 m H2O)
Flow Rate (Liquids)
10.6 GPM (40 L/min)
View Details
Kaydon Filtration Corporation
Type
cartridge; WireMesh
Filtration Product
HydraulicFluid; Lubricants
Filter Medium Material
Glass Fiber; Metal Fiber
View Details
Filtration Product
HydraulicFluid
Maximum Pressure
174 psi (122 m H2O)
Filtration Grade
10.00 µm (0.3937 mils)
View Details