EPE Process Filters & Accumulators Pvt., Ltd. Simplex Inline Easy Service Low Pressure Filter 40FLE/FLEN

Description
Design : Inline mounting Easy service design Type : 40 FLE/FLEN Pressure : 40 Bar Flow handling capacity : upto 2700lpm Connection : Upto 4" Uses: Filtration of pressurised liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of subsequent components and systems.
Description
Design : Inline mounting Easy service design Type : 40 FLE/FLEN Pressure : 40 Bar Flow handling capacity : upto 2700lpm Connection : Upto 4" Uses: Filtration of pressurised liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of subsequent components and systems.

Suppliers

Company
Product
Description
Supplier Links
Simplex Inline Easy Service Low Pressure Filter - 40FLE/FLEN - EPE Process Filters & Accumulators Pvt., Ltd.
Hyderabad, Andhra Pradesh, India
Simplex Inline Easy Service Low Pressure Filter
40FLE/FLEN
Simplex Inline Easy Service Low Pressure Filter 40FLE/FLEN
Design : Inline mounting Easy service design Type : 40 FLE/FLEN Pressure : 40 Bar Flow handling capacity : upto 2700lpm Connection : Upto 4" Uses: Filtration of pressurised liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of subsequent components and systems.
  • Design : Inline mounting Easy service design
  • Type : 40 FLE/FLEN
  • Pressure : 40 Bar
  • Flow handling capacity : upto 2700lpm
  • Connection : Upto 4"

Uses:

  • Filtration of pressurised liquids and lubricants.
  • Filtration of liquids and gases.
  • Direct installation in pipelines.
  • Direct wear protection of subsequent components and systems.
Supplier's Site

Technical Specifications

  EPE Process Filters & Accumulators Pvt., Ltd.
Product Category Filter Elements
Product Number 40FLE/FLEN
Product Name Simplex Inline Easy Service Low Pressure Filter
Configuration In-line
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-304-PZK - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details