EPE Process Filters & Accumulators Pvt., Ltd. Offline Filtration System Filter 15_170 NFF2

Description
Application Filtration of pressurized liquids and lubricants. Separate installation in the offline or cooling circuit for fine filtration and relief for main filter. Filtration of fresh oil and flushing of contaminated systems. Wear protection of components and systems. Design Mobile filtration system mounted on 2- or 4- wheel-cart with EPE-series filter. Filter Element Pleated design with optimized pleat density and various filter media. The filter elements is the most important component of the filter in view of prolonged life and wear protection of the system. Oil cleanliness, the initial pressure drop and the dirt holding capacity are the most important criteria for selection. Accessories Maintenance Indicators: For monitoring the filter element’s contamination status, visual and visual/electrical indicators, with one or two switching points are available. Bypass Valve: To protect the filter element during start up and over pressurization due to clogging. Vent Valve: For removing the air from the filter during starting and for safe de-pressurization
Datasheet
Description
Application Filtration of pressurized liquids and lubricants. Separate installation in the offline or cooling circuit for fine filtration and relief for main filter. Filtration of fresh oil and flushing of contaminated systems. Wear protection of components and systems. Design Mobile filtration system mounted on 2- or 4- wheel-cart with EPE-series filter. Filter Element Pleated design with optimized pleat density and various filter media. The filter elements is the most important component of the filter in view of prolonged life and wear protection of the system. Oil cleanliness, the initial pressure drop and the dirt holding capacity are the most important criteria for selection. Accessories Maintenance Indicators: For monitoring the filter element’s contamination status, visual and visual/electrical indicators, with one or two switching points are available. Bypass Valve: To protect the filter element during start up and over pressurization due to clogging. Vent Valve: For removing the air from the filter during starting and for safe de-pressurization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offline Filtration System Filter - 15_170 NFF2 - EPE Process Filters & Accumulators Pvt., Ltd.
Hyderabad, Andhra Pradesh, India
Offline Filtration System Filter
15_170 NFF2
Offline Filtration System Filter 15_170 NFF2
Application Filtration of pressurized liquids and lubricants. Separate installation in the offline or cooling circuit for fine filtration and relief for main filter. Filtration of fresh oil and flushing of contaminated systems. Wear protection of components and systems. Design Mobile filtration system mounted on 2- or 4- wheel-cart with EPE-series filter. Filter Element Pleated design with optimized pleat density and various filter media. The filter elements is the most important component of the filter in view of prolonged life and wear protection of the system. Oil cleanliness, the initial pressure drop and the dirt holding capacity are the most important criteria for selection. Accessories Maintenance Indicators: For monitoring the filter element’s contamination status, visual and visual/electrical indicators, with one or two switching points are available. Bypass Valve: To protect the filter element during start up and over pressurization due to clogging. Vent Valve: For removing the air from the filter during starting and for safe de-pressurization

Application

Filtration of pressurized liquids and lubricants. Separate installation in the offline or cooling circuit for fine filtration and relief for main filter. Filtration of fresh oil and flushing of contaminated systems. Wear protection of components and systems.

Design

Mobile filtration system mounted on 2- or 4- wheel-cart with EPE-series filter.

Filter Element

Pleated design with optimized pleat density and various filter media. The filter elements is the most important component of the filter in view of prolonged life and wear protection of the system. Oil cleanliness, the initial pressure drop and the dirt holding capacity are the most important criteria for selection.

Accessories

Maintenance Indicators: For monitoring the filter element’s contamination status, visual and visual/electrical indicators, with one or two switching points are available.

Bypass Valve: To protect the filter element during start up and over pressurization due to clogging.

Vent Valve: For removing the air from the filter during starting and for safe de-pressurization

Supplier's Site Datasheet

Technical Specifications

  EPE Process Filters & Accumulators Pvt., Ltd.
Product Category Metalworking Fluid Filters
Product Number 15_170 NFF2
Product Name Offline Filtration System Filter
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Maximum Pressure 7540 psi (5306 m H2O)
Flow Rate (Liquids) 10.6 GPM (40 L/min)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type cartridge; WireMesh
Filtration Product HydraulicFluid; Lubricants
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Maximum Pressure 6092 psi (4287 m H2O)
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Fabricated Basket Strainer - BSF - Thermon, Inc
Specs
Filtration Product Coolant
Filter Medium Material Metal Fiber; Steel Basket
Housing Material Steel
View Details