Lumina Power, Inc. Datasheets for Laser Drivers
Laser drivers control and manage the operation of lasers used for switching in optical networks.
Laser Drivers: Learn more
| Product Name | Notes |
|---|---|
| The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can... | |
| The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications... | |
| The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is... | |
| The LDPC series laser diode drivers offer the laser designer a compact low cost power supply for a variety of medical and industrial applications. In order to take full advantage... | |
| The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for... | |
| The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current... | |
| The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina’s flagship LDD line of laser diode drivers, as well as additional functions... | |
| The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser... | |
| The New LDP pulsed laser diode drivers are the second generation of precision pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser... |