Lumina Power, Inc. Quasi-Pulsed Laser Diode Driver LDQPC

Description
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC
Datasheet
Description
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-Pulsed Laser Diode Driver - LDQPC - Lumina Power, Inc.
Bradford, MA, USA
Quasi-Pulsed Laser Diode Driver
LDQPC
Quasi-Pulsed Laser Diode Driver LDQPC
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC

The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements.

Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects

Features

  • 100 Watts Average Power
  • 10us. Rise/Fall Time
  • 200 Amps Peak Output
  • RoHS Compliant
  • Analog Interface
  • Require 15 volts DC
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category IC Interfaces
Product Number LDQPC
Product Name Quasi-Pulsed Laser Diode Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details