Lumina Power, Inc. Laser Diode Driver LDN-2000-XX-YY

Description
The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDN family incorporates the features of the LDD and LDY models. New upgrades include increased energy storage for better pulsed performance, newly designed magnetics for cooler operation, lower inrush current at start-up and availability of an optional Performance Level “E” laser safety feature. Offered in 4 power levels from 600 to 2000 watts the LDN family of laser diode drivers offer laser designers the most advanced and proven power supply technology available. Features 600 to 2000 Watts Output Output Currents to 100amps Compliance Voltages to 150V Performance Level E Safety Power Factor Correction Universal Input Voltage Auxiliary +15/-15, +5V Low Conducted Emissions RoHS Compliant
Datasheet
Description
The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDN family incorporates the features of the LDD and LDY models. New upgrades include increased energy storage for better pulsed performance, newly designed magnetics for cooler operation, lower inrush current at start-up and availability of an optional Performance Level “E” laser safety feature. Offered in 4 power levels from 600 to 2000 watts the LDN family of laser diode drivers offer laser designers the most advanced and proven power supply technology available. Features 600 to 2000 Watts Output Output Currents to 100amps Compliance Voltages to 150V Performance Level E Safety Power Factor Correction Universal Input Voltage Auxiliary +15/-15, +5V Low Conducted Emissions RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver - LDN-2000-XX-YY - Lumina Power, Inc.
Bradford, MA, USA
Laser Diode Driver
LDN-2000-XX-YY
Laser Diode Driver LDN-2000-XX-YY
The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDN family incorporates the features of the LDD and LDY models. New upgrades include increased energy storage for better pulsed performance, newly designed magnetics for cooler operation, lower inrush current at start-up and availability of an optional Performance Level “E” laser safety feature. Offered in 4 power levels from 600 to 2000 watts the LDN family of laser diode drivers offer laser designers the most advanced and proven power supply technology available. Features 600 to 2000 Watts Output Output Currents to 100amps Compliance Voltages to 150V Performance Level E Safety Power Factor Correction Universal Input Voltage Auxiliary +15/-15, +5V Low Conducted Emissions RoHS Compliant

The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDN family incorporates the features of the LDD and LDY models. New upgrades include increased energy storage for better pulsed performance, newly designed magnetics for cooler operation, lower inrush current at start-up and availability of an optional Performance Level “E” laser safety feature.

Offered in 4 power levels from 600 to 2000 watts the LDN family of laser diode drivers offer laser designers the most advanced and proven power supply technology available.

Features

  • 600 to 2000 Watts Output
  • Output Currents to 100amps
  • Compliance Voltages to 150V
  • Performance Level E Safety
  • Power Factor Correction
  • Universal Input Voltage
  • Auxiliary +15/-15, +5V
  • Low Conducted Emissions
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category IC Interfaces
Product Number LDN-2000-XX-YY
Product Name Laser Diode Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Telecom - BGT60E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type BGA; 119-WFBGA, WLBGA
View Details
2 suppliers