Lumina Power, Inc. Laser Diode Pulser HPP-6000

Description
The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be achieved with rise/fall times of >10µs and repetition rates to 5kHz. A CW simmer current of up to 10 amps is available. Control of the HPP pulser via the standard 15 pin analog / TTL interface includes inputs for enable, trigger, output current, simmer voltage and CW / pulsed operation. The output is fully protected against open and short circuits along with over-temp.
Datasheet
Description
The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be achieved with rise/fall times of >10µs and repetition rates to 5kHz. A CW simmer current of up to 10 amps is available. Control of the HPP pulser via the standard 15 pin analog / TTL interface includes inputs for enable, trigger, output current, simmer voltage and CW / pulsed operation. The output is fully protected against open and short circuits along with over-temp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Pulser - HPP-6000 - Lumina Power, Inc.
Bradford, MA, USA
Laser Diode Pulser
HPP-6000
Laser Diode Pulser HPP-6000
The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be achieved with rise/fall times of >10µs and repetition rates to 5kHz. A CW simmer current of up to 10 amps is available. Control of the HPP pulser via the standard 15 pin analog / TTL interface includes inputs for enable, trigger, output current, simmer voltage and CW / pulsed operation. The output is fully protected against open and short circuits along with over-temp.

The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be achieved with rise/fall times of >10µs and repetition rates to 5kHz. A CW simmer current of up to 10 amps is available. Control of the HPP pulser via the standard 15 pin analog / TTL interface includes inputs for enable, trigger, output current, simmer voltage and CW / pulsed operation. The output is fully protected against open and short circuits along with over-temp.

Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category IC Interfaces
Product Number HPP-6000
Product Name Laser Diode Pulser
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-87518013A - Rochester Electronics
Rochester Electronics
Specs
Package Type CQCC28
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
 - 2EDN8523RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8
View Details