The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output. The LDY series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDY is virtually wire free.
Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements. The LDY family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode.
Features
400µs. rise/fall time
Safe turn-on/turn-off
Compact design
Power factor correction
Auxiliary +15V/-15V/+5V
Low conducted emissions, low leakage
ROHS Compliant
Output current up to 100A
Maximum output voltage to 200V
Analog interface
Universal input for all world voltages
CE and safety agency approved
The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output.
The LDY series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDY is virtually wire free.
Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements.
The LDY family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode.
Features
- 400µs. rise/fall time
- Safe turn-on/turn-off
- Compact design
- Power factor correction
- Auxiliary +15V/-15V/+5V
- Low conducted emissions, low leakage
- ROHS Compliant
- Output current up to 100A
- Maximum output voltage to 200V
- Analog interface
- Universal input for all world voltages
- CE and safety agency approved