Lumina Power, Inc. High Current Diode Laser Driver LDDHC-600/1000

Description
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant
Datasheet
Description
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Diode Laser Driver - LDDHC-600/1000 - Lumina Power, Inc.
Bradford, MA, USA
High Current Diode Laser Driver
LDDHC-600/1000
High Current Diode Laser Driver LDDHC-600/1000
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant

The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages.

Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements.

The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode.

Features

  • Output Currents to 200A
  • Ideal for OEM applications
  • Safe turn-on/turn-off
  • Compact design
  • Power factor correction
  • Low conducted emissions
  • Auxiliary +15V/-15V/+5V
  • Low leakage
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category IC Interfaces
Product Number LDDHC-600/1000
Product Name High Current Diode Laser Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details