Brush Research Manufacturing Co., Inc. Knotted Wire Wheel Brush BTC-12

Description
When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for cleaning applications. Our wire wheel brushes reduce wire fatigue by absorbing vibration and bending. With high flexibility, BRM wheel brushes provide uniform results as well as efficient and safe operation.

Suppliers

Company
Product
Description
Supplier Links
Knotted Wire Wheel Brush - BTC-12 - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
Knotted Wire Wheel Brush
BTC-12
Knotted Wire Wheel Brush BTC-12
When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for cleaning applications. Our wire wheel brushes reduce wire fatigue by absorbing vibration and bending. With high flexibility, BRM wheel brushes provide uniform results as well as efficient and safe operation.

When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for cleaning applications. Our wire wheel brushes reduce wire fatigue by absorbing vibration and bending. With high flexibility, BRM wheel brushes provide uniform results as well as efficient and safe operation.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Industrial Brushes
Product Number BTC-12
Product Name Knotted Wire Wheel Brush
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

 - 690091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 15000 rpm
Abrasive Type Aluminum Oxide
Outer / OD 1.97 inch (50 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Door Jamb - J140CLA04BL17 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.7500 inch (19.05 mm)
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details