New applications for linear output Hall-effect sensors, such as displacement and angular position, require high accuracy in conjunction with redundant outputs. The Allegro A1359 programmable, linear, Hall effect sensor IC has been designed specifically to achieve both goals. The features associated with this linear device make it ideal for use in automotive and industrial applications requiring high accuracy, and this temperature-stable device operates across an extended temperature range: –40°C to 150°C.
The accuracy of the device is enhanced via programmability at the Allegro factory for optimization of device sensitivity, the quiescent voltage output (QVO: output with no magnetic field), and quiescent duty cycle (QD) for a given application or circuit. The A1359 also allows optimized performance across the entire operating temperature range via programming the temperature coefficients for both sensitivity and QVO/QD at Allegro end-of-line test. This ratiometric Hall effect sensor IC provides a analog voltage, and a PWM signal with duty cycle, that are proportional to the applied magnetic field.
Each BiCMOS monolithic circuit integrates a Hall element, temperature-compensa
The A1359 is provided in an 8-contact surface mount TSSOP (suffix LE) which is lead (Pb) free, with 100% matte tin leadframe plating.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858845-A1359LLETR-RP
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Hall Effect Sensor Single Axis 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1359
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR HALL ANALOG/PWM 8TSSOP
Allegro MicroSystems Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
Product Number | A1359LLETR-RP-T | 858845-A1359LLETR-RP-T | A1359LLETR-RP-T |
Product Name | Factory Programmed Duel Output Linear | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1359LLETR-RP-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
Sensor Type | Magnetic | Magnetic | Magnetic |
Package / Mounting | 8-Pin TSSOP | 8-TSSOP | |
Standards and Certifications | RoHS |