Timken Company (The) Bearing GRA012RRB

Description
BALL BEARING, 47 MM OUTSIDE DIAMETER, 0.750 INCH INSIDE DIAMETER, 0.844 INCH LENGTH THROUGH BORE, STEEL MATERIAL, 1400 LBF STATIC CAPACITY, ROUND BORE, ECCENTRIC LOCKING COLLAR, DOUBLE SEALED, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 47 MM OUTSIDE DIAMETER, 0.750 INCH INSIDE DIAMETER, 0.844 INCH LENGTH THROUGH BORE, STEEL MATERIAL, 1400 LBF STATIC CAPACITY, ROUND BORE, ECCENTRIC LOCKING COLLAR, DOUBLE SEALED, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19442982 - Radwell International
Willingboro, NJ, United States
Bearing
19442982
Bearing 19442982
BALL BEARING, 47 MM OUTSIDE DIAMETER, 0.750 INCH INSIDE DIAMETER, 0.844 INCH LENGTH THROUGH BORE, STEEL MATERIAL, 1400 LBF STATIC CAPACITY, ROUND BORE, ECCENTRIC LOCKING COLLAR, DOUBLE SEALED, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 47 MM OUTSIDE DIAMETER, 0.750 INCH INSIDE DIAMETER, 0.844 INCH LENGTH THROUGH BORE, STEEL MATERIAL, 1400 LBF STATIC CAPACITY, ROUND BORE, ECCENTRIC LOCKING COLLAR, DOUBLE SEALED, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19442982
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details