Timken Company (The) Bearing RCSM 1/2

Description
BALL BEARING, LIGHT DUTY, CYLINDRICAL, 1/2 INCH BORE, 2.53 INCH OUTSIDE DIAMETER, 1.37 INCH WIDTH, RUBBER SEAL MATERIAL, 2400 RPM MAX SPEED, UNCOATED FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, LIGHT DUTY, CYLINDRICAL, 1/2 INCH BORE, 2.53 INCH OUTSIDE DIAMETER, 1.37 INCH WIDTH, RUBBER SEAL MATERIAL, 2400 RPM MAX SPEED, UNCOATED FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 225162055 - Radwell International
Willingboro, NJ, United States
Bearing
225162055
Bearing 225162055
BALL BEARING, LIGHT DUTY, CYLINDRICAL, 1/2 INCH BORE, 2.53 INCH OUTSIDE DIAMETER, 1.37 INCH WIDTH, RUBBER SEAL MATERIAL, 2400 RPM MAX SPEED, UNCOATED FINISH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, LIGHT DUTY, CYLINDRICAL, 1/2 INCH BORE, 2.53 INCH OUTSIDE DIAMETER, 1.37 INCH WIDTH, RUBBER SEAL MATERIAL, 2400 RPM MAX SPEED, UNCOATED FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 225162055
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details