"
2-WIRE RELAY CONTROL APPLICATION
4 INCH SQUARE BOX MOUNTING
75 VA POWER RATING
LEAD WIRE, SCREW TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
24 VAC SECONDARY VOLTAGE
OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
"
Selecta Products
Done
Datasheet
Description
"
2-WIRE RELAY CONTROL APPLICATION
4 INCH SQUARE BOX MOUNTING
75 VA POWER RATING
LEAD WIRE, SCREW TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
24 VAC SECONDARY VOLTAGE
OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
"
"
2-WIRE RELAY CONTROL APPLICATION
4 INCH SQUARE BOX MOUNTING
75 VA POWER RATING
LEAD WIRE, SCREW TERMINAL TYPE
120 VAC PRIMARY VOLTAGE
24 VAC SECONDARY VOLTAGE
OVERALL DIMENSION 4.5 INCH L X 4.25 INCH W
"
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers