ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1210
1212
1213
1214
1215
1216
1217
1218
1219
1220
1221
1222
1223
1224
1230
1240
1250
1260
1270
1280
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 4.27K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.27K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.27K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 4.32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.32K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.37K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.37K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.42K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.59K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 4.75K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.2 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 42.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 422K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427 Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 427K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.7 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 43.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 432K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 437 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 437 Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 437K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 437K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.8 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.8 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.8K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.8K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.8K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 448 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 448 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 448K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 448K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.9K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 459K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 470 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 47K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |