ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1150
1160
1170
1180
1190
1200
1209
1210
1211
1212
1213
1214
1215
1216
1217
1218
1219
1220
1221
1230
1240
1250
1260
1270
1280
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 2.87K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.87K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.91K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.94K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.98K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.4 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 28.7K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 287K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.1K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.4K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 29.8K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 291K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 294K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 298K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 0.5% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.01K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.05K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.09K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.12K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.12K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.12K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.16K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.24K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 3.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.1K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.5 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.5K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.5K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 30.9K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 301K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 305K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 309K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.2 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.2K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 31.6K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 312K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 316K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32.4K Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320 Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 320K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324 Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 324K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 32K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |