ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
7
8
9
10
11
12
13
14
15
16
17
18
19
20
30
40
50
60
70
100
150
200
250
300
350
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 120000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 150000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 180000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 220000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 270000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 33000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 39000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 47000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 56000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 68000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 82000ohm, THROUGH HOLE MOUNT |
| << Prev | Next >> |