ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1149
1150
1151
1160
1170
1180
1190
1200
1210
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 49.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 49.9 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.05K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.17K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.17K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.3K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.42K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.42K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.42K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 505K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 51.1K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/8W 50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 51.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 517 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 517K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 517K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 517K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 52.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 53.6K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 530 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 530 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 530K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 542 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 542 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 542K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 55.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 55.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 55.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 556K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 56.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 569 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 569 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole | |
| SLDC |
| << Prev | Next >> |