These BGA surface mount feet are easily attached to target boards using standard flux and reflow methods. They present an array of gold plated pins, typically our "mini-grid" (.05" pitch MGA) for pluggable connections to parts like probe boards and in-circuit emulator adapters.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SF-BGA192F-B-11 |
| Product Name | Surface Mount Feet: BGA (Male) |
| Product Type | Pin Probes |
| RoHS Compliant | RoHS Compliant (optional feature) |
| Socket Type | BGA; Surface Mount Feet |
| Mounting | SMT |