Our PLCC surface mount feet utilize J-leads to attach to the target system's SMT lands. They present an array of gold plated, .05" pitch MGA "mini-grid" pins. There are various part profiles and pin length configurations available.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SF-PLCC32-J-01 |
| Product Name | PLCC SMT Foot |
| Product Type | Pin Probes |
| RoHS Compliant | RoHS Compliant (optional feature) |
| Socket Type | PLCC; Surface Mount Feet |
| Mounting | SMT |