Ethernet Extension Experts (Enable-IT, Inc.) 20W - 48V Midspan PoE Injector 350

Description
The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 350 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3af compliant device, the Enable-IT 350 20W - 48VDC Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 350 is a 20W - 48V DC power injector to maximize your distance and output when used in conjunction with an Enable-IT Ethernet Extender.
Description
The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 350 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3af compliant device, the Enable-IT 350 20W - 48VDC Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 350 is a 20W - 48V DC power injector to maximize your distance and output when used in conjunction with an Enable-IT Ethernet Extender.

Suppliers

Company
Product
Description
Supplier Links
20W - 48V Midspan PoE Injector - 350 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
20W - 48V Midspan PoE Injector
350
20W - 48V Midspan PoE Injector 350
The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 350 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3af compliant device, the Enable-IT 350 20W - 48VDC Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 350 is a 20W - 48V DC power injector to maximize your distance and output when used in conjunction with an Enable-IT Ethernet Extender.

The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure.
The 350 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3af compliant device, the Enable-IT 350 20W - 48VDC Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 350 is a 20W - 48V DC power injector to maximize your distance and output when used in conjunction with an Enable-IT Ethernet Extender.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Power over Ethernet (PoE) Injectors
Product Number 350
Product Name 20W - 48V Midspan PoE Injector
Form Factor Module / Standalone
Applications Access Point; Video / Cameras
Ports 2
Compliance / Approvals IEEE 802.3af
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 401612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 54 volts
Input Voltage 240 volts
View Details