Ethernet Extension Experts (Enable-IT, Inc.) 8 Port Gigabit PoE Switch 8808

Description
The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8808 Gigabit PoE Switch has 8 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN ports with each port PoE auto detect enabled. Auto detect PoE uses IEEE 802.3 PoE PD. There is no need to worry about the damage of PoE being applied to Non-PoE Devices and PoE connected devices are supplied with up to 15.4W per port. The Enable-IT 8808 supplies PoE electrical power on industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP Cameras, Poe Access controls or PoE IP Phones. Gigabit PoE extension can be achieved by using any Gigabit PoE extender up to 2,000ft.
Description
The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8808 Gigabit PoE Switch has 8 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN ports with each port PoE auto detect enabled. Auto detect PoE uses IEEE 802.3 PoE PD. There is no need to worry about the damage of PoE being applied to Non-PoE Devices and PoE connected devices are supplied with up to 15.4W per port. The Enable-IT 8808 supplies PoE electrical power on industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP Cameras, Poe Access controls or PoE IP Phones. Gigabit PoE extension can be achieved by using any Gigabit PoE extender up to 2,000ft.

Suppliers

Company
Product
Description
Supplier Links
8 Port Gigabit PoE Switch - 8808 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
8 Port Gigabit PoE Switch
8808
8 Port Gigabit PoE Switch 8808
The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8808 Gigabit PoE Switch has 8 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN ports with each port PoE auto detect enabled. Auto detect PoE uses IEEE 802.3 PoE PD. There is no need to worry about the damage of PoE being applied to Non-PoE Devices and PoE connected devices are supplied with up to 15.4W per port. The Enable-IT 8808 supplies PoE electrical power on industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP Cameras, Poe Access controls or PoE IP Phones. Gigabit PoE extension can be achieved by using any Gigabit PoE extender up to 2,000ft.

The Enable-IT 8808 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8808 Gigabit PoE Switch has 8 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN ports with each port PoE auto detect enabled. Auto detect PoE uses IEEE 802.3 PoE PD. There is no need to worry about the damage of PoE being applied to Non-PoE Devices and PoE connected devices are supplied with up to 15.4W per port.
The Enable-IT 8808 supplies PoE electrical power on industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP Cameras, Poe Access controls or PoE IP Phones. Gigabit PoE extension can be achieved by using any Gigabit PoE extender up to 2,000ft.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Power over Ethernet (PoE) Injectors
Product Number 8808
Product Name 8 Port Gigabit PoE Switch
Form Factor Module / Standalone
Applications Access Point; VoIP; Video / Cameras
Ports 8
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2835888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 56 volts
Input Voltage 24 volts
View Details