Ethernet Extension Experts (Enable-IT, Inc.) 75W - 56V Midspan Gigabit PoE Injector 375

Description
The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 375 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3at compliant device, the Enable-IT 375 56VDC Gigabit Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 375 is a Gigabit 75W-56VDC high power injector to maximize your distance and output.
Description
The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 375 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3at compliant device, the Enable-IT 375 56VDC Gigabit Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 375 is a Gigabit 75W-56VDC high power injector to maximize your distance and output.

Suppliers

Company
Product
Description
Supplier Links
75W - 56V Midspan Gigabit PoE Injector - 375 - Ethernet Extension Experts (Enable-IT, Inc.)
Las Vegas, NV, USA
75W - 56V Midspan Gigabit PoE Injector
375
75W - 56V Midspan Gigabit PoE Injector 375
The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The 375 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3at compliant device, the Enable-IT 375 56VDC Gigabit Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 375 is a Gigabit 75W-56VDC high power injector to maximize your distance and output.

The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure.
The 375 unit is very lightweight and compact for most all applications and use. These units are easy and rapid to install with plug and play RJ-45 Ethernet jacks to quickly insert your wiring and go. As a 802.3at compliant device, the Enable-IT 375 56VDC Gigabit Power over Ethernet Injector uses 4 wires in a category rated wiring bundle, i.e. CAT5e run. As will all PoE voltage drops over distance. As a rule of thumb you will lose 6V per every 100′- 200′ of wiring, depending on the gauge. Lower power also means more amperage means more heat and perhaps issues with the 24 gauge wires in CAT5. You may need to use 18 gauge wiring. The Enable-IT 375 is a Gigabit 75W-56VDC high power injector to maximize your distance and output.

Supplier's Site

Technical Specifications

  Ethernet Extension Experts (Enable-IT, Inc.)
Product Category Power over Ethernet (PoE) Injectors
Product Number 375
Product Name 75W - 56V Midspan Gigabit PoE Injector
Form Factor Module / Standalone
Applications Access Point; VoIP; Video / Cameras
Ports 2
Compliance / Approvals IEEE 802.3at
Features Short Circuit Protection
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details
PoE Injectors - 2857508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Input Voltage 12 to 48 volts
View Details