Aratas America LLC Datasheets for Wire to Board Connectors

Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more

Page: 1 2 3
Product Name Notes
Connector Hood with ESD Protection Simplifies Circuit Design Non-conductive surface protects against ESD (static electricity). Internal grounding provides EMI protection. Screwdrivers eliminated by overmold jackscrews.
D-Sub Connector Assembly Hoods That Are Ideal for Office Equipment Interfaces Metallized plastic Hood provides excellent noise protection. Connectors are available with cables connected horizontally (9-pin and 25-pin models only)...
D-sub Connectors Are Ideal for Office Automation Interfacing. Fitted in a rugged, compact metal shell. Many kinds of standard Anchors and grounding fixtures available.
Easy-wire Connectors with e-CON * Specifications; Ideal for Connecting Sensors. Use industry-proven spring clamps for wiring. No special tools required for easy wiring. Rewiring (repairing) is possible. Each Connector accepts...
Low-profile, Economical Circuit Jumper Plugs Low profiles that are only 5.8 mm (XJ8) and 6.8 mm (XG8S/T) high on the board. 2.54-mm high-density grid can be mounted horizontally or vertically.
OMRON’s IC Connectors Have Excellent Reliability and Can Tolerate Momentary Interruptions in Power. Ideal for Highspeed Data Processing. Round pins and 4-point (4-finger) contact construction ensure long life and excellent...
Small Interface Connectors That Conform to USB Standards Compliant with the USB 2.0 standard. Insertion durability of 1,500 times. USB A-type sockets for mounting on personal computers and USB hubs.
SMT Connectors with 1.27-mm Pitch These SMT connectors allows other components to be mounted on the back of surfaces of circuit boards. Circuit board positioning bosses provide accurate mounting on...
SMT D-sub Connectors available with 9 or 25 contacts These SMT Connectors can be mounted on the back surfaces of circuit boards. Circuit board positioning bosses provide for accurate mounting...
Socket for testing electronic devices that have a USB Type-C I/O connector Equipped with a USB Type-C 3.1 compliant connector (Model DX07B024JJ3LR1600, manufactured by JAE) With installation hole (1.8 dia.)...
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for...

<< Prev