Fritsch GmbH - Milling and Sizing Mortar Grinder PULVERISETTE 2

Description
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory scale. Also ideally suited for mixing of solids or liquids and solids as well as cryogenic grinding. Areas of application Pharmacy, foodstuffs, chemistry, mining and metallurgy, geology and mineralogy, glass and ceramics industry, agriculture and forestry. Method of operation Similar to a hand mortar, using pressure and friction, the pestle, with its large grinding surface, grinds the material against the walls and bottom of the mortar bowl. The mortar bowl is turned by a gear motor and drives the pestle with its freely rotating bearing through friction. Guaranteeing a particularly uniform and gentle grinding through friction, mixing or homogenisation of organic and inorganic samples with no thermal load – dry or in suspension. Features overview Fast, uniform comminution Simple filling even during grinding Illuminated grinding chamber for optimum control Loss-free grinding thanks to closed grinding chamber Precisely adjustable pestle pressure and optimum scraper kinematics Removal and installation of mortar bowl and pestle requires no tools (bayonet quick catch) Reproducible pestle adjustment without tools even during grinding Preliminary comminution setting for coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include grinding sets. Mortars and pestles (= grinding sets) are offered in 7 different materials and must be ordered as accessories.
Description
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory scale. Also ideally suited for mixing of solids or liquids and solids as well as cryogenic grinding. Areas of application Pharmacy, foodstuffs, chemistry, mining and metallurgy, geology and mineralogy, glass and ceramics industry, agriculture and forestry. Method of operation Similar to a hand mortar, using pressure and friction, the pestle, with its large grinding surface, grinds the material against the walls and bottom of the mortar bowl. The mortar bowl is turned by a gear motor and drives the pestle with its freely rotating bearing through friction. Guaranteeing a particularly uniform and gentle grinding through friction, mixing or homogenisation of organic and inorganic samples with no thermal load – dry or in suspension. Features overview Fast, uniform comminution Simple filling even during grinding Illuminated grinding chamber for optimum control Loss-free grinding thanks to closed grinding chamber Precisely adjustable pestle pressure and optimum scraper kinematics Removal and installation of mortar bowl and pestle requires no tools (bayonet quick catch) Reproducible pestle adjustment without tools even during grinding Preliminary comminution setting for coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include grinding sets. Mortars and pestles (= grinding sets) are offered in 7 different materials and must be ordered as accessories.

Suppliers

Company
Product
Description
Supplier Links
Mortar Grinder PULVERISETTE 2 -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
Mortar Grinder PULVERISETTE 2
Mortar Grinder PULVERISETTE 2
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory scale. Also ideally suited for mixing of solids or liquids and solids as well as cryogenic grinding. Areas of application Pharmacy, foodstuffs, chemistry, mining and metallurgy, geology and mineralogy, glass and ceramics industry, agriculture and forestry. Method of operation Similar to a hand mortar, using pressure and friction, the pestle, with its large grinding surface, grinds the material against the walls and bottom of the mortar bowl. The mortar bowl is turned by a gear motor and drives the pestle with its freely rotating bearing through friction. Guaranteeing a particularly uniform and gentle grinding through friction, mixing or homogenisation of organic and inorganic samples with no thermal load – dry or in suspension. Features overview Fast, uniform comminution Simple filling even during grinding Illuminated grinding chamber for optimum control Loss-free grinding thanks to closed grinding chamber Precisely adjustable pestle pressure and optimum scraper kinematics Removal and installation of mortar bowl and pestle requires no tools (bayonet quick catch) Reproducible pestle adjustment without tools even during grinding Preliminary comminution setting for coarse samples Easy cleaning through simple removal of pestle and mortar bowl 7 different materials for mortar and pestle for pure sample grinding Certified safety (CE mark) 2-year warranty Equipment The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include grinding sets. Mortars and pestles (= grinding sets) are offered in 7 different materials and must be ordered as accessories.

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory scale. Also ideally suited for mixing of solids or liquids and solids as well as cryogenic grinding.

Areas of application

Pharmacy, foodstuffs, chemistry, mining and metallurgy, geology and mineralogy, glass and ceramics industry, agriculture and forestry.

Method of operation

Similar to a hand mortar, using pressure and friction, the pestle, with its large grinding surface, grinds the material against the walls and bottom of the mortar bowl. The mortar bowl is turned by a gear motor and drives the pestle with its freely rotating bearing through friction. Guaranteeing a particularly uniform and gentle grinding through friction, mixing or homogenisation of organic and inorganic samples with no thermal load – dry or in suspension.

Features overview

  • Fast, uniform comminution
  • Simple filling even during grinding
  • Illuminated grinding chamber for optimum control
  • Loss-free grinding thanks to closed grinding chamber
  • Precisely adjustable pestle pressure and optimum scraper kinematics
  • Removal and installation of mortar bowl and pestle requires no tools (bayonet quick catch)
  • Reproducible pestle adjustment without tools even during grinding
  • Preliminary comminution setting for coarse samples
  • Easy cleaning through simple removal of pestle and mortar bowl
  • 7 different materials for mortar and pestle for pure sample grinding
  • Certified safety (CE mark)
  • 2-year warranty

Equipment

The standard equipment delivered with the Mortar Grinder PULVERISETTE 2 does not include grinding sets. Mortars and pestles (= grinding sets) are offered in 7 different materials and must be ordered as accessories.

Supplier's Site

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Powder and Solids Blenders
Product Name Mortar Grinder PULVERISETTE 2
Operating Environment Laboratory
Operating System Batch
Applications / Industry Food or Beverage Processing; Pharmaceutical Processing; Chemistry, Mining and Metallurgy, Geology and Mineralogy, Glass and Ceramics Industry, Agriculture and Forestry
Additional Capabilities Milling
Unlock Full Specs
to access all available technical data