Softing Industrial Automation GmbH Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Connect CompactLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes Upload Production Metrics from CompactLogix to Databases in 10 minutes Download Recipes from Databases to CompactLogix Connect...
Connect ControlLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes Upload Production Metrics from ControlLogix to Databases in 10 minutes Download Recipes from Databases to ControlLogix Connect...
CANpro USB equips a PC or notebook with a top performing CAN interface with very short response times. It is suitable for a wide variety of CAN and CANopen applications...
mobiLink power enables a direct connection to the field device without it having to be located within a functioning bus infrastructure. The integrated power supply eliminates the need for additional...
PBpro ETH is a family of interfaces for remote access to one, two, three or four PROFIBUS segments via Ethernet for device parameterization, controller programming and data acquisition. On the...
smartLink HW-DP provides PLC independent access to PROFIBUS DP Networks. It enables Plant Asset Management for field devices using standard industry tools and allows using HART IP as a standardized...
TH LINK PROFIBUS provides controller-independe nt access to PROFIBUS networks for plant operation and maintenance staff. The tool supports both plant asset management applications and network diagnostics. TH LINK PROFIBUS...
As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the...
By using the SPI 3, devices with serial interface are integrated in PROFIBUS as DP slaves. Depending on the application, various protocols and physical interfaces are available. In decentralized...
echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell...
echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers...
edgeGate offers bidirectional data exchange between industrial networks and IT applications locally and in the cloud. It connects up to five Siemens and Modbus TCP controllers to superimposed systems via...
High performance PROFIBUS USB interface for a wide variety of tasks from network configuration and device parameterization to plant maintenance and production data acquisition. Handy Companion for Mobile Use Matchbox-sized...
mobiLink is a mobile and a USB interface for HART, FOUNDATION Fieldbus and PROFIBUS PA. The Bluetooth and battery operation enables it to be used with handheld host devices such...
S5-TCP/IP-100 is an Ethernet interface for the SIMATIC S5 from Siemens. With its 10 MBit/s and 100 MBit/s, the communication processor offers maximum-speed data transmission rates. It communicates with the...
The epGate PN implements a gateway between an EtherNet/IP scanner (e.g. a Rockwell PLC) and up to 32 PROFINET devices. While the gateway's upper RJ45 socket connects to the EtherNet/IP...
The TH LINK Industrial Ethernet diagnostics tool makes use of a controller-independe nt access to monitor PROFINET, EtherNet/IP and Modbus TCP networks. The diagnostic data is collected in networks comprising...
The TH LINK PROFINET diagnostics tool makes use of a controller-independe nt access to monitor PROFINET networks. The diagnostic data is collected in networks comprising up to 254 nodes, and...
The compact CANpro USB embedded without housing provides an easy-to-integrate solution of a powerful CAN interface for Industrial PCs. The interface uses the USB 2.0 Highspeed standard and provides very...
The eATM® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA MDIS Server inside your ControlLogix PLC enabling connectivity to OPC UA MDIS clients. Do you have a subsea...
The eATM® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA Server inside your ControlLogix PLC enabling connectivity to OPC UA clients. eATM OPC UA Server enables the exchange...
The gateway allows reading the complete SINUMERIK 840D machine tool data. It provides access to the NC part with its axis, tool, program and drive data as well as specific...
uaGate MB is a gateway for Modbus TCP controllers, for example from Schneider Electric, Wago, Beckhoff or Phoenix Contact. Many other manufacturers also offer Modbus TCP as an open communication...
uaGate SI makes data integration easier than ever before. The gateway supports the connection of SIMATIC S7-300, S7-400, S7-1200 and S7-1500 controllers from Siemens and uses the OPC UA standard...
With epGate DP it is possible to integrate one PROFIBUS DP segment into Ethernet/IP control systems. With epGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS...
With epGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Ethernet/IP. With epGate PA the engineering costs can be reduced since it re-uses existing power...
With epGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Ethernet/IP systems. With epGate PB the engineering costs can be...
With mbGate DP it is possible to integrate one PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS DP Master. With our gateways...
With mbGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS PA Master. With...
With mbGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server...
With pnGate DP it is possible to integrate one PROFIBUS DP segment into PROFINET control systems using virtual mapping. With pnGate DP the engineering costs can be reduced since it...
With pnGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into PROFINET systems using virtual mapping. With pnGate PB the engineering...
With Softing’s FG-200, it is possible to integrate up to four FOUNDATION™ Fieldbus (FF) H1 links into control systems supporting Modbus. The FG-200 provides redundancy and is suitable for...
With pnGate PA it is possible to integrate up to 4 PROFIBUS PA segments into PROFINET systems using virtual mapping. With pnGate PA the engineering costs can be reduced since...