Softing Industrial Automation GmbH Datasheets for Network Test Equipment
Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems.
Network Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| WireXpert Industrial Ethernet is the ideal measurement tool for the certification of Industrial Ethernet network cabling up to 500 MHz. With its RJ45 and M12 D-coded connection kits, it supports... | |
| NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links... | |
| The PROFIBUS Tester 5 (BC-700-PB) is a powerful PROFIBUS diagnostic and troubleshooting tool for testing the cables, measuring the signals and analyzing the communication of PROFIBUS networks. It is battery-powered... | |
| The Diagnostic Monitor is a versatile tool for testing PROFIBUS PA during operation. It is powered by the fieldbus so that no battery or external power source is required. The... |