Softing Industrial Automation GmbH Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers echolink S7-compact

Description
echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32 automation devices in parallel. The adapter can be plugged directly into the MPI connection and replaces expensive Siemens CP communication processors. The looped-through programming device socket allows retroactive piggyback mounting. For configuration purposes, echolink s7-compact can be integrated as a programming device in the familiar STEP7 or TIA Portal development tools. In addition, a web interface is available for basic settings, e.g. the PROFIBUS subscriber address or the IP address. SIMATIC S7-200/300/400 controllers without Ethernet connection can also be connected to SIMATIC S7-1200/1500 controllers with Ethernet connection via the adapter. echolink s7-compact can be supplied with power directly via the SIMATIC S7 or via the 24 V connection.
Datasheet
Description
echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32 automation devices in parallel. The adapter can be plugged directly into the MPI connection and replaces expensive Siemens CP communication processors. The looped-through programming device socket allows retroactive piggyback mounting. For configuration purposes, echolink s7-compact can be integrated as a programming device in the familiar STEP7 or TIA Portal development tools. In addition, a web interface is available for basic settings, e.g. the PROFIBUS subscriber address or the IP address. SIMATIC S7-200/300/400 controllers without Ethernet connection can also be connected to SIMATIC S7-1200/1500 controllers with Ethernet connection via the adapter. echolink s7-compact can be supplied with power directly via the SIMATIC S7 or via the 24 V connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers - echolink S7-compact - Softing Industrial Automation GmbH
Haar, Germany
Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers
echolink S7-compact
Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers echolink S7-compact
echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32 automation devices in parallel. The adapter can be plugged directly into the MPI connection and replaces expensive Siemens CP communication processors. The looped-through programming device socket allows retroactive piggyback mounting. For configuration purposes, echolink s7-compact can be integrated as a programming device in the familiar STEP7 or TIA Portal development tools. In addition, a web interface is available for basic settings, e.g. the PROFIBUS subscriber address or the IP address. SIMATIC S7-200/300/400 controllers without Ethernet connection can also be connected to SIMATIC S7-1200/1500 controllers with Ethernet connection via the adapter. echolink s7-compact can be supplied with power directly via the SIMATIC S7 or via the 24 V connection.

echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32 automation devices in parallel. The adapter can be plugged directly into the MPI connection and replaces expensive Siemens CP communication processors. The looped-through programming device socket allows retroactive piggyback mounting.

For configuration purposes, echolink s7-compact can be integrated as a programming device in the familiar STEP7 or TIA Portal development tools. In addition, a web interface is available for basic settings, e.g. the PROFIBUS subscriber address or the IP address. SIMATIC S7-200/300/400 controllers without Ethernet connection can also be connected to SIMATIC S7-1200/1500 controllers with Ethernet connection via the adapter. echolink s7-compact can be supplied with power directly via the SIMATIC S7 or via the 24 V connection.

Supplier's Site Datasheet

Technical Specifications

  Softing Industrial Automation GmbH
Product Category Network Equipment
Product Number echolink S7-compact
Product Name Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 2723473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details