Softing Industrial Automation GmbH Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Connect CompactLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes Upload Production Metrics from CompactLogix to Databases in 10 minutes Download Recipes from Databases to CompactLogix Connect... | |
| Connect ControlLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes Upload Production Metrics from ControlLogix to Databases in 10 minutes Download Recipes from Databases to ControlLogix Connect... | |
| PBpro ETH is a family of interfaces for remote access to one, two, three or four PROFIBUS segments via Ethernet for device parameterization, controller programming and data acquisition. On the... | |
| smartLink HW-DP provides PLC independent access to PROFIBUS DP Networks. It enables Plant Asset Management for field devices using standard industry tools and allows using HART IP as a standardized... | |
| TH LINK PROFIBUS provides controller-independe nt access to PROFIBUS networks for plant operation and maintenance staff. The tool supports both plant asset management applications and network diagnostics. TH LINK PROFIBUS... | |
| As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the... | |
| By using the SPI 3, devices with serial interface are integrated in PROFIBUS as DP slaves. Depending on the application, various protocols and physical interfaces are available. In decentralized... | |
| echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell... | |
| echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers... | |
| edgeGate offers bidirectional data exchange between industrial networks and IT applications locally and in the cloud. It connects up to five Siemens and Modbus TCP controllers to superimposed systems via... | |
| S5-TCP/IP-100 is an Ethernet interface for the SIMATIC S5 from Siemens. With its 10 MBit/s and 100 MBit/s, the communication processor offers maximum-speed data transmission rates. It communicates with the... | |
| The epGate PN implements a gateway between an EtherNet/IP scanner (e.g. a Rockwell PLC) and up to 32 PROFINET devices. While the gateway's upper RJ45 socket connects to the EtherNet/IP... | |
| The TH LINK Industrial Ethernet diagnostics tool makes use of a controller-independe nt access to monitor PROFINET, EtherNet/IP and Modbus TCP networks. The diagnostic data is collected in networks comprising... | |
| The TH LINK PROFINET diagnostics tool makes use of a controller-independe nt access to monitor PROFINET networks. The diagnostic data is collected in networks comprising up to 254 nodes, and... | |
| The eATM® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA MDIS Server inside your ControlLogix PLC enabling connectivity to OPC UA MDIS clients. Do you have a subsea... | |
| The eATM® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA Server inside your ControlLogix PLC enabling connectivity to OPC UA clients. eATM OPC UA Server enables the exchange... | |
| The gateway allows reading the complete SINUMERIK 840D machine tool data. It provides access to the NC part with its axis, tool, program and drive data as well as specific... | |
| uaGate MB is a gateway for Modbus TCP controllers, for example from Schneider Electric, Wago, Beckhoff or Phoenix Contact. Many other manufacturers also offer Modbus TCP as an open communication... | |
| uaGate SI makes data integration easier than ever before. The gateway supports the connection of SIMATIC S7-300, S7-400, S7-1200 and S7-1500 controllers from Siemens and uses the OPC UA standard... | |
| With epGate DP it is possible to integrate one PROFIBUS DP segment into Ethernet/IP control systems. With epGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS... | |
| With epGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Ethernet/IP. With epGate PA the engineering costs can be reduced since it re-uses existing power... | |
| With epGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Ethernet/IP systems. With epGate PB the engineering costs can be... | |
| With mbGate DP it is possible to integrate one PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS DP Master. With our gateways... | |
| With mbGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS PA Master. With... | |
| With mbGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server... | |
| With pnGate DP it is possible to integrate one PROFIBUS DP segment into PROFINET control systems using virtual mapping. With pnGate DP the engineering costs can be reduced since it... | |
| With pnGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into PROFINET systems using virtual mapping. With pnGate PB the engineering... | |
| With Softing’s FG-200, it is possible to integrate up to four FOUNDATION™ Fieldbus (FF) H1 links into control systems supporting Modbus. The FG-200 provides redundancy and is suitable for... | |
| With pnGate PA it is possible to integrate up to 4 PROFIBUS PA segments into PROFINET systems using virtual mapping. With pnGate PA the engineering costs can be reduced since... |