Softing Industrial Automation GmbH Datasheets for Network Modems

Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more

Product Name Notes
CANpro USB equips a PC or notebook with a top performing CAN interface with very short response times. It is suitable for a wide variety of CAN and CANopen applications...
mobiLink power enables a direct connection to the field device without it having to be located within a functioning bus infrastructure. The integrated power supply eliminates the need for additional...
High performance PROFIBUS USB interface for a wide variety of tasks from network configuration and device parameterization to plant maintenance and production data acquisition. Handy Companion for Mobile Use Matchbox-sized...
mobiLink is a mobile and a USB interface for HART, FOUNDATION Fieldbus and PROFIBUS PA. The Bluetooth and battery operation enables it to be used with handheld host devices such...
The compact CANpro USB embedded without housing provides an easy-to-integrate solution of a powerful CAN interface for Industrial PCs. The interface uses the USB 2.0 Highspeed standard and provides very...