M2 Optics, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 10G transceiver modules from M2 optics are available in a range of types including SFP+, XFP, X2, and XENPAK. All types meet industry standards and we can offer Cisco-compatible along... | |
| Scalable M2 Optics’ SPLITLIGHTTM ultra high-density tap and passive WDM multiplexer solutions provide the highest density and scalability of taps and multiplexers available in a single RU. With SPLITLIGHT... | |
| A valuable feature of SwitchLight is the capability to multicast an optical signal, which is often required for applications such as sending video or data down multiple paths at the... | |
| Copper SFP transceiver modules (1000Base-T) are 100% compatible with Cisco equipment, include RJ-45 connector, and compliant with applicable industry standards. | |
| CWDM transceiver modules are offered at wavelengths from 1470nm to 1610nm and include LC connectors. These SFPs are 100% compatible with Cisco equipment. CDWM transceiver options include DDM capability and... | |
| OC3, OC12, and OC48 transceivers are supplied for short, intermediate, and long reach applications. Compatible with Cisco equipment, all include LC connectors and are compliant with industry standards. | |
| OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk... | |
| SFP transceiver modules (1000Base SFP) from M2 Optics are 100% compatible with Cisco equipment, include LC connectors, and are compliant with industry standards. SFPs modules compatible with other brands including... |