M2 Optics, Inc. SplitLight - Ultra High-Density Network Tap and Passive WDM Multiplexer

Description
Scalable M2 Optics’ SPLITLIGHTTM ultra high-density tap and passive WDM multiplexer solutions provide the highest density and scalability of taps and multiplexers available in a single RU. With SPLITLIGHTTM, data centers, carriers, enterprise, and government entities can monitor more fibers and wavelengths than ever without taking up valuable rack space. Likewise, GPON network operators can use SplitLight to provide unprecedented capacity. The SPLITLIGHTTM patent-pending 3D design, consists of three chassis: Low-Profile (10"), Standard (13”), and High-Density (20”). The 3D design enables SplitLight to maximize density and scalability while drastically reducing rack space. For example, a traditional LGX-style solution would require half of an entire rack to accommodate the same number of passive optical components as a single, 1RU SPLITLIGHTTM supports. Flexible SPLITLIGHTTM is an extremely flexible solution with support for the following: Power ratios from 50/50 to 97/3 (can be mixed) Single-mode or multimode fiber MTP, LC, or SC connector options on both chassis Multiple splitter types (1x2, 1x3, 1x4, and 1x8/16/32/64) Integrated passive WDM muxes and network taps Front or rear facing connections, or a combination Custom-labeled faceplates In addition, SPLITLIGHTTM chassis provide the option to be front or rear rack-mounted. When MTP connectors are used, M2 Optics also offers fan out cables to other popular connectors options at varying lengths. Reliable For the best possible performance and reliability, SPLITLIGHTTM uses low-loss splitters. In addition, the HD chassis uses MTP Elite Connectors from US ConecTM to keep insertion loss at an absolute minimum. Each connection is diligently tested prior to shipment.
Datasheet
Description
Scalable M2 Optics’ SPLITLIGHTTM ultra high-density tap and passive WDM multiplexer solutions provide the highest density and scalability of taps and multiplexers available in a single RU. With SPLITLIGHTTM, data centers, carriers, enterprise, and government entities can monitor more fibers and wavelengths than ever without taking up valuable rack space. Likewise, GPON network operators can use SplitLight to provide unprecedented capacity. The SPLITLIGHTTM patent-pending 3D design, consists of three chassis: Low-Profile (10"), Standard (13”), and High-Density (20”). The 3D design enables SplitLight to maximize density and scalability while drastically reducing rack space. For example, a traditional LGX-style solution would require half of an entire rack to accommodate the same number of passive optical components as a single, 1RU SPLITLIGHTTM supports. Flexible SPLITLIGHTTM is an extremely flexible solution with support for the following: Power ratios from 50/50 to 97/3 (can be mixed) Single-mode or multimode fiber MTP, LC, or SC connector options on both chassis Multiple splitter types (1x2, 1x3, 1x4, and 1x8/16/32/64) Integrated passive WDM muxes and network taps Front or rear facing connections, or a combination Custom-labeled faceplates In addition, SPLITLIGHTTM chassis provide the option to be front or rear rack-mounted. When MTP connectors are used, M2 Optics also offers fan out cables to other popular connectors options at varying lengths. Reliable For the best possible performance and reliability, SPLITLIGHTTM uses low-loss splitters. In addition, the HD chassis uses MTP Elite Connectors from US ConecTM to keep insertion loss at an absolute minimum. Each connection is diligently tested prior to shipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SplitLight - Ultra High-Density Network Tap and Passive WDM Multiplexer -  - M2 Optics, Inc.
Raleigh, NC, USA
SplitLight - Ultra High-Density Network Tap and Passive WDM Multiplexer
SplitLight - Ultra High-Density Network Tap and Passive WDM Multiplexer
Scalable M2 Optics’ SPLITLIGHTTM ultra high-density tap and passive WDM multiplexer solutions provide the highest density and scalability of taps and multiplexers available in a single RU. With SPLITLIGHTTM, data centers, carriers, enterprise, and government entities can monitor more fibers and wavelengths than ever without taking up valuable rack space. Likewise, GPON network operators can use SplitLight to provide unprecedented capacity. The SPLITLIGHTTM patent-pending 3D design, consists of three chassis: Low-Profile (10"), Standard (13”), and High-Density (20”). The 3D design enables SplitLight to maximize density and scalability while drastically reducing rack space. For example, a traditional LGX-style solution would require half of an entire rack to accommodate the same number of passive optical components as a single, 1RU SPLITLIGHTTM supports. Flexible SPLITLIGHTTM is an extremely flexible solution with support for the following: Power ratios from 50/50 to 97/3 (can be mixed) Single-mode or multimode fiber MTP, LC, or SC connector options on both chassis Multiple splitter types (1x2, 1x3, 1x4, and 1x8/16/32/64) Integrated passive WDM muxes and network taps Front or rear facing connections, or a combination Custom-labeled faceplates In addition, SPLITLIGHTTM chassis provide the option to be front or rear rack-mounted. When MTP connectors are used, M2 Optics also offers fan out cables to other popular connectors options at varying lengths. Reliable For the best possible performance and reliability, SPLITLIGHTTM uses low-loss splitters. In addition, the HD chassis uses MTP Elite Connectors from US ConecTM to keep insertion loss at an absolute minimum. Each connection is diligently tested prior to shipment.

Scalable

M2 Optics’ SPLITLIGHTTM ultra high-density tap and passive WDM multiplexer solutions provide the highest density and scalability of taps and multiplexers available in a single RU. With SPLITLIGHTTM, data centers, carriers, enterprise, and government entities can monitor more fibers and wavelengths than ever without taking up valuable rack space. Likewise, GPON network operators can use SplitLight to provide unprecedented capacity.

The SPLITLIGHTTM patent-pending 3D design, consists of three chassis: Low-Profile (10"), Standard (13”), and High-Density (20”). The 3D design enables SplitLight to maximize density and scalability while drastically reducing rack space. For example, a traditional LGX-style solution would require half of an entire rack to accommodate the same number of passive optical components as a single, 1RU SPLITLIGHTTM supports.

Flexible

SPLITLIGHTTM is an extremely flexible solution with support for the following:

  • Power ratios from 50/50 to 97/3 (can be mixed)
  • Single-mode or multimode fiber
  • MTP, LC, or SC connector options on both chassis
  • Multiple splitter types (1x2, 1x3, 1x4, and 1x8/16/32/64)
  • Integrated passive WDM muxes and network taps
  • Front or rear facing connections, or a combination
  • Custom-labeled faceplates

In addition, SPLITLIGHTTM chassis provide the option to be front or rear rack-mounted. When MTP connectors are used, M2 Optics also offers fan out cables to other popular connectors options at varying lengths.

Reliable

For the best possible performance and reliability, SPLITLIGHTTM uses low-loss splitters. In addition, the HD chassis uses MTP Elite Connectors from US ConecTM to keep insertion loss at an absolute minimum. Each connection is diligently tested prior to shipment.

Supplier's Site Datasheet

Technical Specifications

  M2 Optics, Inc.
Product Category Network Equipment
Product Name SplitLight - Ultra High-Density Network Tap and Passive WDM Multiplexer
Network Equipment Switch; Other; Network Tap
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details