M2 Optics, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and... | |
| All M2 Optics fiber patch cords and pigtails, available in both standard and non-standard lengths, provide consistent high reliability and stability. High return loss, low insertion loss, ease of installation,... | |
| OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk... |